Vishay Intertechnology, Inc. RES 113 OHM 1W 1% WW AXIAL RWR81N1130FRB12

Description
RES 113ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1W 1% WW AXIAL - RWR81N1130FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 1% WW AXIAL
RWR81N1130FRB12
RES 113 OHM 1W 1% WW AXIAL RWR81N1130FRB12
RES 113ohm 1W 1% WW AXIAL

RES 113ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1130FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1130FRB12
Wirewound Resistors 3110-RWR81N1130FRB12
EGN-1-80 113 1% RWR81N1130FR B12

EGN-1-80 113 1% RWR81N1130FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1130FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1130FRB12-ND
Through Hole Resistors RWR81N1130FRB12-ND
113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1130FRB12 3110-RWR81N1130FRB12 RWR81N1130FRB12-ND
Product Name RES 113 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details