Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1510FSBSL

Description
EGN-1-80 151 1% RWR81N1510FS BSL
Request a Quote Datasheet
Description
EGN-1-80 151 1% RWR81N1510FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1510FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1510FSBSL
Wirewound Resistors 3110-RWR81N1510FSBSL
EGN-1-80 151 1% RWR81N1510FS BSL

EGN-1-80 151 1% RWR81N1510FS BSL

Supplier's Site Datasheet
RES 151 OHM 1W 1% WW AXIAL - RWR81N1510FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 151 OHM 1W 1% WW AXIAL
RWR81N1510FSBSL
RES 151 OHM 1W 1% WW AXIAL RWR81N1510FSBSL
RES 151ohm 1W 1% WW AXIAL

RES 151ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1510FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1510FSBSL-ND
Through Hole Resistors RWR81N1510FSBSL-ND
151 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

151 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1510FSBSL RWR81N1510FSBSL RWR81N1510FSBSL-ND
Product Name Wirewound Resistors RES 151 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 151 ohms 151 ohms 151 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details