Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1210FRRSL

Description
EGN-1-80 121 1% RWR81N1210FR RSL
Request a Quote Datasheet
Description
EGN-1-80 121 1% RWR81N1210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1210FRRSL
Wirewound Resistors 3110-RWR81N1210FRRSL
EGN-1-80 121 1% RWR81N1210FR RSL

EGN-1-80 121 1% RWR81N1210FR RSL

Supplier's Site Datasheet
RES 121 OHM 1W 1% WW AXIAL - RWR81N1210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% WW AXIAL
RWR81N1210FRRSL
RES 121 OHM 1W 1% WW AXIAL RWR81N1210FRRSL
RES 121ohm 1W 1% WW AXIAL

RES 121ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1210FRRSL-ND
Through Hole Resistors RWR81N1210FRRSL-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1210FRRSL RWR81N1210FRRSL RWR81N1210FRRSL-ND
Product Name Wirewound Resistors RES 121 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details