Vishay Intertechnology, Inc. RES 110 OHM 1W 1% WW AXIAL RWR81N1100FRRSL

Description
RES 110ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% WW AXIAL - RWR81N1100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81N1100FRRSL
RES 110 OHM 1W 1% WW AXIAL RWR81N1100FRRSL
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1100FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1100FRRSL
Wirewound Resistors 3110-RWR81N1100FRRSL
EGN-1-80 110 1% RWR81N1100FR RSL

EGN-1-80 110 1% RWR81N1100FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1100FRRSL-ND
Through Hole Resistors RWR81N1100FRRSL-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1100FRRSL 3110-RWR81N1100FRRSL RWR81N1100FRRSL-ND
Product Name RES 110 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details