Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR787FRS73

Description
EGS-3-80 .787 1% RWR80SR787FR S73
Request a Quote Datasheet
Description
EGS-3-80 .787 1% RWR80SR787FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR787FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR787FRS73
Wirewound Resistors 3110-RWR80SR787FRS73
EGS-3-80 .787 1% RWR80SR787FR S73

EGS-3-80 .787 1% RWR80SR787FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR787FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR787FRS73-ND
Through Hole Resistors RWR80SR787FRS73-ND
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.787 OHM 2W 1% WW AXIAL - RWR80SR787FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR80SR787FRS73
RES 0.787 OHM 2W 1% WW AXIAL RWR80SR787FRS73
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay - 63C2522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
63C2522
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay 63C2522
Resistor,Metal Alloy,0.787Ohms,1+/- % Tol,-400,400ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.787Ohms,1+/-% Tol,-400,400ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80SR787FRS73 RWR80SR787FRS73-ND RWR80SR787FRS73 63C2522
Product Name Wirewound Resistors Through Hole Resistors RES 0.787 OHM 2W 1% WW AXIAL Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details