Vishay Intertechnology, Inc. RES 0.768 OHM 2W 1% WW AXIAL RWR80SR768FRS73

Description
RES 0.768ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.768ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.768 OHM 2W 1% WW AXIAL - RWR80SR768FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 2W 1% WW AXIAL
RWR80SR768FRS73
RES 0.768 OHM 2W 1% WW AXIAL RWR80SR768FRS73
RES 0.768ohm 2W 1% WW AXIAL

RES 0.768ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR768FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR768FRS73-ND
Through Hole Resistors RWR80SR768FRS73-ND
768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR768FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR768FRS73
Wirewound Resistors 3110-RWR80SR768FRS73
EGS-3-80 .768 1% RWR80SR768FR S73

EGS-3-80 .768 1% RWR80SR768FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR768FRS73 RWR80SR768FRS73-ND 3110-RWR80SR768FRS73
Product Name RES 0.768 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details