Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1100FSS73

Description
EGN-1-80 110 1% RWR81N1100FS S73
Request a Quote Datasheet
Description
EGN-1-80 110 1% RWR81N1100FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1100FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1100FSS73
Wirewound Resistors 3110-RWR81N1100FSS73
EGN-1-80 110 1% RWR81N1100FS S73

EGN-1-80 110 1% RWR81N1100FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1100FSS73-ND
Through Hole Resistors RWR81N1100FSS73-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 110 OHM 1W 1% WW AXIAL - RWR81N1100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81N1100FSS73
RES 110 OHM 1W 1% WW AXIAL RWR81N1100FSS73
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1100FSS73 RWR81N1100FSS73-ND RWR81N1100FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details