Vishay Intertechnology, Inc. Through Hole Resistors RWR81N13R0FSS70

Description
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N13R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R0FSS70-ND
Through Hole Resistors RWR81N13R0FSS70-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13 OHM 1W 1% WW AXIAL - RWR81N13R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81N13R0FSS70
RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSS70
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N13R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R0FSS70
Wirewound Resistors 3110-RWR81N13R0FSS70
EGN-1-80 13 1% RWR81N13R0FS S70

EGN-1-80 13 1% RWR81N13R0FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N13R0FSS70-ND RWR81N13R0FSS70 3110-RWR81N13R0FSS70
Product Name Through Hole Resistors RES 13 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details