Vishay Intertechnology, Inc. Through Hole Resistors RWR81N12R1FSS73

Description
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N12R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N12R1FSS73-ND
Through Hole Resistors RWR81N12R1FSS73-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N12R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N12R1FSS73
Wirewound Resistors 3110-RWR81N12R1FSS73
EGN-1-80 12.1 1% RWR81N12R1FS S73

EGN-1-80 12.1 1% RWR81N12R1FS S73

Supplier's Site Datasheet
RES 12.1 OHM 1W 1% WW AXIAL - RWR81N12R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% WW AXIAL
RWR81N12R1FSS73
RES 12.1 OHM 1W 1% WW AXIAL RWR81N12R1FSS73
RES 12.1ohm 1W 1% WW AXIAL

RES 12.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N12R1FSS73-ND 3110-RWR81N12R1FSS73 RWR81N12R1FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 12.1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers