Vishay Intertechnology, Inc. RES 147 OHM 1W 1% WW AXIAL RWR81N1470FSS70

Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% WW AXIAL - RWR81N1470FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% WW AXIAL
RWR81N1470FSS70
RES 147 OHM 1W 1% WW AXIAL RWR81N1470FSS70
RES 147ohm 1W 1% WW AXIAL

RES 147ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1470FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1470FSS70
Wirewound Resistors 3110-RWR81N1470FSS70
EGN-1-80 147 1% RWR81N1470FS S70

EGN-1-80 147 1% RWR81N1470FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1470FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1470FSS70-ND
Through Hole Resistors RWR81N1470FSS70-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1470FSS70 3110-RWR81N1470FSS70 RWR81N1470FSS70-ND
Product Name RES 147 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details