Vishay Intertechnology, Inc. Through Hole Resistors RWR81N14R0FRRSL

Description
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N14R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R0FRRSL-ND
Through Hole Resistors RWR81N14R0FRRSL-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N14R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R0FRRSL
Wirewound Resistors 3110-RWR81N14R0FRRSL
EGN-1-80 14 1% RWR81N14R0FR RSL

EGN-1-80 14 1% RWR81N14R0FR RSL

Supplier's Site Datasheet
RES 14 OHM 1W 1% WW AXIAL - RWR81N14R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% WW AXIAL
RWR81N14R0FRRSL
RES 14 OHM 1W 1% WW AXIAL RWR81N14R0FRRSL
RES 14ohm 1W 1% WW AXIAL

RES 14ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N14R0FRRSL-ND 3110-RWR81N14R0FRRSL RWR81N14R0FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 14 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details