Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1150FRS73

Description
EGN-1-80 115 1% RWR81N1150FR S73
Request a Quote Datasheet
Description
EGN-1-80 115 1% RWR81N1150FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1150FRS73
Wirewound Resistors 3110-RWR81N1150FRS73
EGN-1-80 115 1% RWR81N1150FR S73

EGN-1-80 115 1% RWR81N1150FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1150FRS73-ND
Through Hole Resistors RWR81N1150FRS73-ND
115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 115 OHM 1W 1% WW AXIAL - RWR81N1150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1W 1% WW AXIAL
RWR81N1150FRS73
RES 115 OHM 1W 1% WW AXIAL RWR81N1150FRS73
RES 115ohm 1W 1% WW AXIAL

RES 115ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1150FRS73 RWR81N1150FRS73-ND RWR81N1150FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 115 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details