Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1470FSS73

Description
EGN-1-80 147 1% RWR81N1470FS S73
Request a Quote Datasheet
Description
EGN-1-80 147 1% RWR81N1470FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1470FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1470FSS73
Wirewound Resistors 3110-RWR81N1470FSS73
EGN-1-80 147 1% RWR81N1470FS S73

EGN-1-80 147 1% RWR81N1470FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1470FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1470FSS73-ND
Through Hole Resistors RWR81N1470FSS73-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 147 OHM 1W 1% WW AXIAL - RWR81N1470FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% WW AXIAL
RWR81N1470FSS73
RES 147 OHM 1W 1% WW AXIAL RWR81N1470FSS73
RES 147ohm 1W 1% WW AXIAL

RES 147ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1470FSS73 RWR81N1470FSS73-ND RWR81N1470FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 147 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details