Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR750FSBSL

Description
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR750FSBSL-ND
Through Hole Resistors RWR80SR750FSBSL-ND
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR750FSBSL
Wirewound Resistors 3110-RWR80SR750FSBSL
EGS-3-80 .75 1% RWR80SR750FS BSL

EGS-3-80 .75 1% RWR80SR750FS BSL

Supplier's Site Datasheet
RES 0.75 OHM 2W 1% WW AXIAL - RWR80SR750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR80SR750FSBSL
RES 0.75 OHM 2W 1% WW AXIAL RWR80SR750FSBSL
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR750FSBSL-ND 3110-RWR80SR750FSBSL RWR80SR750FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.75 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details