Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1370FRRSL

Description
EGN-1-80 137 1% RWR81N1370FR RSL
Request a Quote Datasheet
Description
EGN-1-80 137 1% RWR81N1370FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1370FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1370FRRSL
Wirewound Resistors 3110-RWR81N1370FRRSL
EGN-1-80 137 1% RWR81N1370FR RSL

EGN-1-80 137 1% RWR81N1370FR RSL

Supplier's Site Datasheet
RES 137 OHM 1W 1% WW AXIAL - RWR81N1370FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81N1370FRRSL
RES 137 OHM 1W 1% WW AXIAL RWR81N1370FRRSL
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1370FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1370FRRSL-ND
Through Hole Resistors RWR81N1370FRRSL-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1370FRRSL RWR81N1370FRRSL RWR81N1370FRRSL-ND
Product Name Wirewound Resistors RES 137 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 6661777 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers