Vishay Intertechnology, Inc. RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSS73

Description
RES 13ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1W 1% WW AXIAL - RWR81N13R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81N13R0FSS73
RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSS73
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N13R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R0FSS73
Wirewound Resistors 3110-RWR81N13R0FSS73
EGN-1-80 13 1% RWR81N13R0FS S73

EGN-1-80 13 1% RWR81N13R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N13R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R0FSS73-ND
Through Hole Resistors RWR81N13R0FSS73-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N13R0FSS73 3110-RWR81N13R0FSS73 RWR81N13R0FSS73-ND
Product Name RES 13 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers