Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R7FSRSL

Description
EGN-1-80 10.7 1% RWR81N10R7FS RSL
Request a Quote Datasheet
Description
EGN-1-80 10.7 1% RWR81N10R7FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R7FSRSL
Wirewound Resistors 3110-RWR81N10R7FSRSL
EGN-1-80 10.7 1% RWR81N10R7FS RSL

EGN-1-80 10.7 1% RWR81N10R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N10R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R7FSRSL-ND
Through Hole Resistors RWR81N10R7FSRSL-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10.7 OHM 1W 1% WW AXIAL - RWR81N10R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% WW AXIAL
RWR81N10R7FSRSL
RES 10.7 OHM 1W 1% WW AXIAL RWR81N10R7FSRSL
RES 10.7ohm 1W 1% WW AXIAL

RES 10.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R7FSRSL RWR81N10R7FSRSL-ND RWR81N10R7FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 10.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers