Vishay Intertechnology, Inc. RES 105 OHM 1W 0.1% WW AXIAL RWR81N1050BMB12

Description
RES 105ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1W 0.1% WW AXIAL - RWR81N1050BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1W 0.1% WW AXIAL
RWR81N1050BMB12
RES 105 OHM 1W 0.1% WW AXIAL RWR81N1050BMB12
RES 105ohm 1W 0.1% WW AXIAL

RES 105ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1050BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1050BMB12
Wirewound Resistors 3110-RWR81N1050BMB12
EGN-1-80 105 .1% RWR81N1050BM B12

EGN-1-80 105 .1% RWR81N1050BM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1050BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1050BMB12-ND
Through Hole Resistors RWR81N1050BMB12-ND
105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1050BMB12 3110-RWR81N1050BMB12 RWR81N1050BMB12-ND
Product Name RES 105 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details