EGN-1-80 12.7 1% RWR81N12R7FS BSL
RES 12.7ohm 1W 1% WW AXIAL
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81N12R7FSBSL | RWR81N12R7FSBSL | RWR81N12R7FSBSL-ND |
| Product Name | Wirewound Resistors | RES 12.7 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |