EGN-1-80 130 1% RWR81N1300FS S70
RES 130ohm 1W 1% WW AXIAL
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81N1300FSS70 | RWR81N1300FSS70 | RWR81N1300FSS70-ND | 63C5957 |
| Product Name | Wirewound Resistors | RES 130 OHM 1W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 1 watts | 1 watts |