Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1000BSS73

Description
EGN-1-80 100 .1% RWR81N1000BS S73
Request a Quote Datasheet
Description
EGN-1-80 100 .1% RWR81N1000BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1000BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1000BSS73
Wirewound Resistors 3110-RWR81N1000BSS73
EGN-1-80 100 .1% RWR81N1000BS S73

EGN-1-80 100 .1% RWR81N1000BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1000BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1000BSS73-ND
Through Hole Resistors RWR81N1000BSS73-ND
100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 1W 0.1% WW AXIAL - RWR81N1000BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% WW AXIAL
RWR81N1000BSS73
RES 100 OHM 1W 0.1% WW AXIAL RWR81N1000BSS73
RES 100ohm 1W 0.1% WW AXIAL

RES 100ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1000BSS73 RWR81N1000BSS73-ND RWR81N1000BSS73
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers