Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR759DRBSL

Description
EGS-3-80 .759 .5% RWR80SR759DR BSL
Request a Quote Datasheet
Description
EGS-3-80 .759 .5% RWR80SR759DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR759DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR759DRBSL
Wirewound Resistors 3110-RWR80SR759DRBSL
EGS-3-80 .759 .5% RWR80SR759DR BSL

EGS-3-80 .759 .5% RWR80SR759DR BSL

Supplier's Site Datasheet
RES 0.759 OHM 2W 0.5% WW AXIAL - RWR80SR759DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.759 OHM 2W 0.5% WW AXIAL
RWR80SR759DRBSL
RES 0.759 OHM 2W 0.5% WW AXIAL RWR80SR759DRBSL
RES 0.759ohm 2W 0.5% WW AXIAL

RES 0.759ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR759DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR759DRBSL-ND
Through Hole Resistors RWR80SR759DRBSL-ND
759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR759DRBSL RWR80SR759DRBSL RWR80SR759DRBSL-ND
Product Name Wirewound Resistors RES 0.759 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7590 ohms 0.7590 ohms 0.7590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details