Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1400FRBSL

Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1400FRBSL-ND
Through Hole Resistors RWR81N1400FRBSL-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1400FRBSL
Wirewound Resistors 3110-RWR81N1400FRBSL
EGN-1-80 140 1% RWR81N1400FR BSL

EGN-1-80 140 1% RWR81N1400FR BSL

Supplier's Site Datasheet
RES 140 OHM 1W 1% WW AXIAL - RWR81N1400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% WW AXIAL
RWR81N1400FRBSL
RES 140 OHM 1W 1% WW AXIAL RWR81N1400FRBSL
RES 140ohm 1W 1% WW AXIAL

RES 140ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1400FRBSL-ND 3110-RWR81N1400FRBSL RWR81N1400FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 140 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details