Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1320BRRSL

Description
EGN-1-80 132 .1% RWR81N1320BR RSL
Request a Quote Datasheet
Description
EGN-1-80 132 .1% RWR81N1320BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1320BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1320BRRSL
Wirewound Resistors 3110-RWR81N1320BRRSL
EGN-1-80 132 .1% RWR81N1320BR RSL

EGN-1-80 132 .1% RWR81N1320BR RSL

Supplier's Site Datasheet
RES 132 OHM 1W 0.1% WW AXIAL - RWR81N1320BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132 OHM 1W 0.1% WW AXIAL
RWR81N1320BRRSL
RES 132 OHM 1W 0.1% WW AXIAL RWR81N1320BRRSL
RES 132ohm 1W 0.1% WW AXIAL

RES 132ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1320BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1320BRRSL-ND
Through Hole Resistors RWR81N1320BRRSL-ND
132 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

132 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1320BRRSL RWR81N1320BRRSL RWR81N1320BRRSL-ND
Product Name Wirewound Resistors RES 132 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 132 ohms 132 ohms 132 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details