Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1500FMRSL

Description
EGN-1-80 150 1% RWR81N1500FM RSL
Request a Quote Datasheet
Description
EGN-1-80 150 1% RWR81N1500FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1500FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1500FMRSL
Wirewound Resistors 3110-RWR81N1500FMRSL
EGN-1-80 150 1% RWR81N1500FM RSL

EGN-1-80 150 1% RWR81N1500FM RSL

Supplier's Site Datasheet
RES 150 OHM 1W 1% WW AXIAL - RWR81N1500FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81N1500FMRSL
RES 150 OHM 1W 1% WW AXIAL RWR81N1500FMRSL
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1500FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1500FMRSL-ND
Through Hole Resistors RWR81N1500FMRSL-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1500FMRSL RWR81N1500FMRSL RWR81N1500FMRSL-ND
Product Name Wirewound Resistors RES 150 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details