Vishay Intertechnology, Inc. RES 130 OHM 1W 0.5% WW AXIAL RWR81N1300DRBSL

Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 0.5% WW AXIAL - RWR81N1300DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 0.5% WW AXIAL
RWR81N1300DRBSL
RES 130 OHM 1W 0.5% WW AXIAL RWR81N1300DRBSL
RES 130ohm 1W 0.5% WW AXIAL

RES 130ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1300DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1300DRBSL-ND
Through Hole Resistors RWR81N1300DRBSL-ND
130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1300DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1300DRBSL
Wirewound Resistors 3110-RWR81N1300DRBSL
EGN-1-80 130 .5% RWR81N1300DR BSL

EGN-1-80 130 .5% RWR81N1300DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1300DRBSL RWR81N1300DRBSL-ND 3110-RWR81N1300DRBSL
Product Name RES 130 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074080 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details