Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR787FRB12

Description
EGS-3-80 .787 1% RWR80SR787FR B12
Request a Quote Datasheet
Description
EGS-3-80 .787 1% RWR80SR787FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR787FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR787FRB12
Wirewound Resistors 3110-RWR80SR787FRB12
EGS-3-80 .787 1% RWR80SR787FR B12

EGS-3-80 .787 1% RWR80SR787FR B12

Supplier's Site Datasheet
RES 0.787 OHM 2W 1% WW AXIAL - RWR80SR787FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR80SR787FRB12
RES 0.787 OHM 2W 1% WW AXIAL RWR80SR787FRB12
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR787FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR787FRB12-ND
Through Hole Resistors RWR80SR787FRB12-ND
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR787FRB12 RWR80SR787FRB12 RWR80SR787FRB12-ND
Product Name Wirewound Resistors RES 0.787 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers