Vishay Intertechnology, Inc. RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSBSL

Description
RES 13ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1W 1% WW AXIAL - RWR81N13R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81N13R0FSBSL
RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSBSL
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N13R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R0FSBSL
Wirewound Resistors 3110-RWR81N13R0FSBSL
EGN-1-80 13 1% RWR81N13R0FS BSL

EGN-1-80 13 1% RWR81N13R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N13R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R0FSBSL-ND
Through Hole Resistors RWR81N13R0FSBSL-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N13R0FSBSL 3110-RWR81N13R0FSBSL RWR81N13R0FSBSL-ND
Product Name RES 13 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details