Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR806DPRSL

Description
EGS-3-80 .806 .5% RWR80SR806DP RSL
Request a Quote Datasheet
Description
EGS-3-80 .806 .5% RWR80SR806DP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR806DPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR806DPRSL
Wirewound Resistors 3110-RWR80SR806DPRSL
EGS-3-80 .806 .5% RWR80SR806DP RSL

EGS-3-80 .806 .5% RWR80SR806DP RSL

Supplier's Site Datasheet
RES 0.806 OHM 2W 0.5% WW AXIAL - RWR80SR806DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 2W 0.5% WW AXIAL
RWR80SR806DPRSL
RES 0.806 OHM 2W 0.5% WW AXIAL RWR80SR806DPRSL
RES 0.806ohm 2W 0.5% WW AXIAL

RES 0.806ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR806DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR806DPRSL-ND
Through Hole Resistors RWR80SR806DPRSL-ND
806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR806DPRSL RWR80SR806DPRSL RWR80SR806DPRSL-ND
Product Name Wirewound Resistors RES 0.806 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers