Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1510FSB12

Description
EGN-1-80 151 1% RWR81N1510FS B12
Request a Quote Datasheet
Description
EGN-1-80 151 1% RWR81N1510FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1510FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1510FSB12
Wirewound Resistors 3110-RWR81N1510FSB12
EGN-1-80 151 1% RWR81N1510FS B12

EGN-1-80 151 1% RWR81N1510FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1510FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1510FSB12-ND
Through Hole Resistors RWR81N1510FSB12-ND
151 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

151 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 151 OHM 1W 1% WW AXIAL - RWR81N1510FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 151 OHM 1W 1% WW AXIAL
RWR81N1510FSB12
RES 151 OHM 1W 1% WW AXIAL RWR81N1510FSB12
RES 151ohm 1W 1% WW AXIAL

RES 151ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1510FSB12 RWR81N1510FSB12-ND RWR81N1510FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 151 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 151 ohms 151 ohms 151 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details