Vishay Intertechnology, Inc. RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FRS70

Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 2W 1% WW AXIAL - RWR80SR825FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 2W 1% WW AXIAL
RWR80SR825FRS70
RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FRS70
RES 0.825ohm 2W 1% WW AXIAL

RES 0.825ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR825FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR825FRS70
Wirewound Resistors 3110-RWR80SR825FRS70
EGS-3-80 .825 1% RWR80SR825FR S70

EGS-3-80 .825 1% RWR80SR825FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR825FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR825FRS70-ND
Through Hole Resistors RWR80SR825FRS70-ND
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR825FRS70 3110-RWR80SR825FRS70 RWR80SR825FRS70-ND
Product Name RES 0.825 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers