Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR931FRS70

Description
EGS-3-80 .931 1% RWR80SR931FR S70
Request a Quote Datasheet
Description
EGS-3-80 .931 1% RWR80SR931FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR931FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR931FRS70
Wirewound Resistors 3110-RWR80SR931FRS70
EGS-3-80 .931 1% RWR80SR931FR S70

EGS-3-80 .931 1% RWR80SR931FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR931FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR931FRS70-ND
Through Hole Resistors RWR80SR931FRS70-ND
931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.931 OHM 2W 1% WW AXIAL - RWR80SR931FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.931 OHM 2W 1% WW AXIAL
RWR80SR931FRS70
RES 0.931 OHM 2W 1% WW AXIAL RWR80SR931FRS70
RES 0.931ohm 2W 1% WW AXIAL

RES 0.931ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR931FRS70 RWR80SR931FRS70-ND RWR80SR931FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.931 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.9310 ohms 0.9310 ohms 0.9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers