Vishay Intertechnology, Inc. Wirewound Resistors RWR81N13R0FSB12

Description
EGN-1-80 13 1% RWR81N13R0FS B12
Request a Quote Datasheet
Description
EGN-1-80 13 1% RWR81N13R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N13R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R0FSB12
Wirewound Resistors 3110-RWR81N13R0FSB12
EGN-1-80 13 1% RWR81N13R0FS B12

EGN-1-80 13 1% RWR81N13R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N13R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R0FSB12-ND
Through Hole Resistors RWR81N13R0FSB12-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13 OHM 1W 1% WW AXIAL - RWR81N13R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81N13R0FSB12
RES 13 OHM 1W 1% WW AXIAL RWR81N13R0FSB12
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N13R0FSB12 RWR81N13R0FSB12-ND RWR81N13R0FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 13 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details