Vishay Intertechnology, Inc. Through Hole Resistors RWR81N13R7FSB12

Description
13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N13R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R7FSB12-ND
Through Hole Resistors RWR81N13R7FSB12-ND
13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13.7 OHM 1W 1% WW AXIAL - RWR81N13R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1W 1% WW AXIAL
RWR81N13R7FSB12
RES 13.7 OHM 1W 1% WW AXIAL RWR81N13R7FSB12
RES 13.7ohm 1W 1% WW AXIAL

RES 13.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N13R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R7FSB12
Wirewound Resistors 3110-RWR81N13R7FSB12
EGN-1-80 13.7 1% RWR81N13R7FS B12

EGN-1-80 13.7 1% RWR81N13R7FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N13R7FSB12-ND RWR81N13R7FSB12 3110-RWR81N13R7FSB12
Product Name Through Hole Resistors RES 13.7 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details