Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1180FRB12

Description
EGN-1-80 118 1% RWR81N1180FR B12
Request a Quote Datasheet
Description
EGN-1-80 118 1% RWR81N1180FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1180FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1180FRB12
Wirewound Resistors 3110-RWR81N1180FRB12
EGN-1-80 118 1% RWR81N1180FR B12

EGN-1-80 118 1% RWR81N1180FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1180FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1180FRB12-ND
Through Hole Resistors RWR81N1180FRB12-ND
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 118 OHM 1W 1% WW AXIAL - RWR81N1180FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1W 1% WW AXIAL
RWR81N1180FRB12
RES 118 OHM 1W 1% WW AXIAL RWR81N1180FRB12
RES 118ohm 1W 1% WW AXIAL

RES 118ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1180FRB12 RWR81N1180FRB12-ND RWR81N1180FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 118 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details