Vishay Intertechnology, Inc. RES 100 OHM 1W 1% WW AXIAL RWR81N1000FPS73

Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% WW AXIAL - RWR81N1000FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81N1000FPS73
RES 100 OHM 1W 1% WW AXIAL RWR81N1000FPS73
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1000FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1000FPS73
Wirewound Resistors 3110-RWR81N1000FPS73
EGN-1-80 100 1% RWR81N1000FP S73

EGN-1-80 100 1% RWR81N1000FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1000FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1000FPS73-ND
Through Hole Resistors RWR81N1000FPS73-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1000FPS73 3110-RWR81N1000FPS73 RWR81N1000FPS73-ND
Product Name RES 100 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details