Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR732FRBSL

Description
732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR732FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR732FRBSL-ND
Through Hole Resistors RWR80SR732FRBSL-ND
732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR732FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR732FRBSL
Wirewound Resistors 3110-RWR80SR732FRBSL
EGS-3-80 .732 1% RWR80SR732FR BSL

EGS-3-80 .732 1% RWR80SR732FR BSL

Supplier's Site Datasheet
RES 0.732 OHM 2W 1% WW AXIAL - RWR80SR732FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 2W 1% WW AXIAL
RWR80SR732FRBSL
RES 0.732 OHM 2W 1% WW AXIAL RWR80SR732FRBSL
RES 0.732ohm 2W 1% WW AXIAL

RES 0.732ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR732FRBSL-ND 3110-RWR80SR732FRBSL RWR80SR732FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.732 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details