Vishay Intertechnology, Inc. RES 124 OHM 1W 1% WW AXIAL RWR81N1240FSRSL

Description
RES 124ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 1% WW AXIAL - RWR81N1240FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 1% WW AXIAL
RWR81N1240FSRSL
RES 124 OHM 1W 1% WW AXIAL RWR81N1240FSRSL
RES 124ohm 1W 1% WW AXIAL

RES 124ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1240FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1240FSRSL-ND
Through Hole Resistors RWR81N1240FSRSL-ND
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1240FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1240FSRSL
Wirewound Resistors 3110-RWR81N1240FSRSL
EGN-1-80 124 1% RWR81N1240FS RSL

EGN-1-80 124 1% RWR81N1240FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1240FSRSL RWR81N1240FSRSL-ND 3110-RWR81N1240FSRSL
Product Name RES 124 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details