RES 13.3ohm 1W 1% WW AXIAL
EGN-1-80 13.3 1% RWR81N13R3FR BSL
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81N13R3FRBSL | 3110-RWR81N13R3FRBSL | RWR81N13R3FRBSL-ND |
| Product Name | RES 13.3 OHM 1W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 13.3 ohms | 13.3 ohms | 13.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |