Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR866FRS73

Description
866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR866FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR866FRS73-ND
Through Hole Resistors RWR80SR866FRS73-ND
866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR866FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR866FRS73
Wirewound Resistors 3110-RWR80SR866FRS73
EGS-3-80 .866 1% RWR80SR866FR S73

EGS-3-80 .866 1% RWR80SR866FR S73

Supplier's Site Datasheet
RES 0.866 OHM 2W 1% WW AXIAL - RWR80SR866FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 2W 1% WW AXIAL
RWR80SR866FRS73
RES 0.866 OHM 2W 1% WW AXIAL RWR80SR866FRS73
RES 0.866ohm 2W 1% WW AXIAL

RES 0.866ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR866FRS73-ND 3110-RWR80SR866FRS73 RWR80SR866FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.866 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers