Vishay Intertechnology, Inc. Wirewound Resistors RWR81N14R0FSS70

Description
EGN-1-80 14 1% RWR81N14R0FS S70
Request a Quote Datasheet
Description
EGN-1-80 14 1% RWR81N14R0FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N14R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R0FSS70
Wirewound Resistors 3110-RWR81N14R0FSS70
EGN-1-80 14 1% RWR81N14R0FS S70

EGN-1-80 14 1% RWR81N14R0FS S70

Supplier's Site Datasheet
RES 14 OHM 1W 1% WW AXIAL - RWR81N14R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% WW AXIAL
RWR81N14R0FSS70
RES 14 OHM 1W 1% WW AXIAL RWR81N14R0FSS70
RES 14ohm 1W 1% WW AXIAL

RES 14ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N14R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R0FSS70-ND
Through Hole Resistors RWR81N14R0FSS70-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N14R0FSS70 RWR81N14R0FSS70 RWR81N14R0FSS70-ND
Product Name Wirewound Resistors RES 14 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details