11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 11ohm 1W 1% WW AXIAL
EGN-1-80 11 1% RWR81N11R0FS S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N11R0FSS73-ND | RWR81N11R0FSS73 | 3110-RWR81N11R0FSS73 |
| Product Name | Through Hole Resistors | RES 11 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |