Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR866FRB12

Description
EGS-3-80 .866 1% RWR80SR866FR B12
Request a Quote Datasheet
Description
EGS-3-80 .866 1% RWR80SR866FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR866FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR866FRB12
Wirewound Resistors 3110-RWR80SR866FRB12
EGS-3-80 .866 1% RWR80SR866FR B12

EGS-3-80 .866 1% RWR80SR866FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR866FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR866FRB12-ND
Through Hole Resistors RWR80SR866FRB12-ND
866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.866 OHM 2W 1% WW AXIAL - RWR80SR866FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 2W 1% WW AXIAL
RWR80SR866FRB12
RES 0.866 OHM 2W 1% WW AXIAL RWR80SR866FRB12
RES 0.866ohm 2W 1% WW AXIAL

RES 0.866ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR866FRB12 RWR80SR866FRB12-ND RWR80SR866FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.866 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers