Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR768FRRSL

Description
EGS-3-80 .768 1% RWR80SR768FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .768 1% RWR80SR768FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR768FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR768FRRSL
Wirewound Resistors 3110-RWR80SR768FRRSL
EGS-3-80 .768 1% RWR80SR768FR RSL

EGS-3-80 .768 1% RWR80SR768FR RSL

Supplier's Site Datasheet
RES 0.768 OHM 2W 1% WW AXIAL - RWR80SR768FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 2W 1% WW AXIAL
RWR80SR768FRRSL
RES 0.768 OHM 2W 1% WW AXIAL RWR80SR768FRRSL
RES 0.768ohm 2W 1% WW AXIAL

RES 0.768ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR768FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR768FRRSL-ND
Through Hole Resistors RWR80SR768FRRSL-ND
768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR768FRRSL RWR80SR768FRRSL RWR80SR768FRRSL-ND
Product Name Wirewound Resistors RES 0.768 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details