Vishay Intertechnology, Inc. RES 0.976 OHM 2W 1% WW AXIAL RWR80SR976FSBSL

Description
RES 0.976ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.976ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.976 OHM 2W 1% WW AXIAL - RWR80SR976FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 2W 1% WW AXIAL
RWR80SR976FSBSL
RES 0.976 OHM 2W 1% WW AXIAL RWR80SR976FSBSL
RES 0.976ohm 2W 1% WW AXIAL

RES 0.976ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR976FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR976FSBSL-ND
Through Hole Resistors RWR80SR976FSBSL-ND
976 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR976FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR976FSBSL
Wirewound Resistors 3110-RWR80SR976FSBSL
EGS-3-80 .976 1% RWR80SR976FS BSL

EGS-3-80 .976 1% RWR80SR976FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR976FSBSL RWR80SR976FSBSL-ND 3110-RWR80SR976FSBSL
Product Name RES 0.976 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9760 ohms 0.9760 ohms 0.9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details