Vishay Intertechnology, Inc. RES 12.1 OHM 1W 0.1% WW AXIAL RWR81N12R1BRS70

Description
RES 12.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 0.1% WW AXIAL - RWR81N12R1BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 0.1% WW AXIAL
RWR81N12R1BRS70
RES 12.1 OHM 1W 0.1% WW AXIAL RWR81N12R1BRS70
RES 12.1ohm 1W 0.1% WW AXIAL

RES 12.1ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N12R1BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N12R1BRS70
Wirewound Resistors 3110-RWR81N12R1BRS70
EGN-1-80 12.1 .1% RWR81N12R1BR S70

EGN-1-80 12.1 .1% RWR81N12R1BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N12R1BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N12R1BRS70-ND
Through Hole Resistors RWR81N12R1BRS70-ND
12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N12R1BRS70 3110-RWR81N12R1BRS70 RWR81N12R1BRS70-ND
Product Name RES 12.1 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details