Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1130BRB12

Description
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1130BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1130BRB12-ND
Through Hole Resistors RWR81N1130BRB12-ND
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1130BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1130BRB12
Wirewound Resistors 3110-RWR81N1130BRB12
EGN-1-80 113 .1% RWR81N1130BR B12

EGN-1-80 113 .1% RWR81N1130BR B12

Supplier's Site Datasheet
RES 113 OHM 1W 0.1% WW AXIAL - RWR81N1130BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 0.1% WW AXIAL
RWR81N1130BRB12
RES 113 OHM 1W 0.1% WW AXIAL RWR81N1130BRB12
RES 113ohm 1W 0.1% WW AXIAL

RES 113ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1130BRB12-ND 3110-RWR81N1130BRB12 RWR81N1130BRB12
Product Name Through Hole Resistors Wirewound Resistors RES 113 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details