Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0BRB12

Description
EGN-1-80 10 .1% RWR81N10R0BR B12
Request a Quote Datasheet
Description
EGN-1-80 10 .1% RWR81N10R0BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0BRB12
Wirewound Resistors 3110-RWR81N10R0BRB12
EGN-1-80 10 .1% RWR81N10R0BR B12

EGN-1-80 10 .1% RWR81N10R0BR B12

Supplier's Site Datasheet
RES 10 OHM 1W 0.1% WW AXIAL - RWR81N10R0BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% WW AXIAL
RWR81N10R0BRB12
RES 10 OHM 1W 0.1% WW AXIAL RWR81N10R0BRB12
RES 10ohm 1W 0.1% WW AXIAL

RES 10ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N10R0BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0BRB12-ND
Through Hole Resistors RWR81N10R0BRB12-ND
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0BRB12 RWR81N10R0BRB12 RWR81N10R0BRB12-ND
Product Name Wirewound Resistors RES 10 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers