Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR887FSRSL

Description
EGS-3-80 .887 1% RWR80SR887FS RSL
Request a Quote Datasheet
Description
EGS-3-80 .887 1% RWR80SR887FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR887FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR887FSRSL
Wirewound Resistors 3110-RWR80SR887FSRSL
EGS-3-80 .887 1% RWR80SR887FS RSL

EGS-3-80 .887 1% RWR80SR887FS RSL

Supplier's Site Datasheet
RES 0.887 OHM 2W 1% WW AXIAL - RWR80SR887FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 2W 1% WW AXIAL
RWR80SR887FSRSL
RES 0.887 OHM 2W 1% WW AXIAL RWR80SR887FSRSL
RES 0.887ohm 2W 1% WW AXIAL

RES 0.887ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR887FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR887FSRSL-ND
Through Hole Resistors RWR80SR887FSRSL-ND
887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR887FSRSL RWR80SR887FSRSL RWR80SR887FSRSL-ND
Product Name Wirewound Resistors RES 0.887 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers