Vishay Intertechnology, Inc. Wirewound Resistors RWR81N13R3FRRSL

Description
EGN-1-80 13.3 1% RWR81N13R3FR RSL
Request a Quote Datasheet
Description
EGN-1-80 13.3 1% RWR81N13R3FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N13R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R3FRRSL
Wirewound Resistors 3110-RWR81N13R3FRRSL
EGN-1-80 13.3 1% RWR81N13R3FR RSL

EGN-1-80 13.3 1% RWR81N13R3FR RSL

Supplier's Site Datasheet
RES 13.3 OHM 1W 1% WW AXIAL - RWR81N13R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% WW AXIAL
RWR81N13R3FRRSL
RES 13.3 OHM 1W 1% WW AXIAL RWR81N13R3FRRSL
RES 13.3ohm 1W 1% WW AXIAL

RES 13.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N13R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R3FRRSL-ND
Through Hole Resistors RWR81N13R3FRRSL-ND
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N13R3FRRSL RWR81N13R3FRRSL RWR81N13R3FRRSL-ND
Product Name Wirewound Resistors RES 13.3 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073740 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details